HAVE, Inc. HAVEFlex Starquad Cable TS-TS 2' 207100-02

Description
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handlingnoise. Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Also used for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ftat 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty
Description
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handlingnoise. Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Also used for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ftat 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad Cable TS-TS 2' - 207100-02 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Starquad Cable TS-TS 2'
207100-02
HAVEFlex Starquad Cable TS-TS 2' 207100-02
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handlingnoise. Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Also used for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ftat 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty

Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handlingnoise. Use to interconnect some mixers, audio processors, or connectored patch bays to recording equipment. Also used for guitars, basses, and keyboards or other instruments with unbalanced TS input/output, to amps, mixers, effects pedals and outboard signal processing gear.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ftat 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TS Phone connectors.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 207100-02
Product Name HAVEFlex Starquad Cable TS-TS 2'
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
E5E2222-D- CAT 5e Ethernet Cable (1 Data Pair) - E5E2222-D - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Silver-plated copper conductor
View Details
FEP or PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation DEP, PFA
View Details
Twisted Pair Cable - 1189353001 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details