HAVE, Inc. HAVEFlex Starquad Cable RCA-RCA 10' 207000-10

Description
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Canare RCA audio connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handlingnoise. Perfect to interconnect unbalanced RCA outputs like tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, and when used in PAIRS, great for HOME THEATER analog audio applications. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA connectors. BUY IN PAIRS, FOR USE AS HOME THEATER ANALOG AUDIO INTERCONNECTS Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.
Description
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Canare RCA audio connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handlingnoise. Perfect to interconnect unbalanced RCA outputs like tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, and when used in PAIRS, great for HOME THEATER analog audio applications. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA connectors. BUY IN PAIRS, FOR USE AS HOME THEATER ANALOG AUDIO INTERCONNECTS Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Starquad Cable RCA-RCA 10' - 207000-10 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Starquad Cable RCA-RCA 10'
207000-10
HAVEFlex Starquad Cable RCA-RCA 10' 207000-10
Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Canare RCA audio connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handlingnoise. Perfect to interconnect unbalanced RCA outputs like tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, and when used in PAIRS, great for HOME THEATER analog audio applications. Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Canare RCA connectors. BUY IN PAIRS, FOR USE AS HOME THEATER ANALOG AUDIO INTERCONNECTS Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty.

Our prized Starquad Interconnect cables are handcrafted with super flexible Canare L-4E6S cable and superior Canare RCA audio connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handlingnoise. Perfect to interconnect unbalanced RCA outputs like tape recorders, VCR's and amplifiers. Also great for connecting recording equipment to distribution amplifiers, and when used in PAIRS, great for HOME THEATER analog audio applications.

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Canare RCA connectors.
  • BUY IN PAIRS, FOR USE AS HOME THEATER ANALOG AUDIO INTERCONNECTS
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 207000-10
Product Name HAVEFlex Starquad Cable RCA-RCA 10'
Connector Type RCA
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-0750-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Hand-Flex Interconnect, 0.141
Specs
Cable Type Coaxial
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
3 suppliers
Black PVC Single Wire - 55010921 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details