HAVE, Inc. HAVE iPod Stereo Audio Cable Mini TRS - 2XLR 15Ft. 205008-015BLA

Description
205008-015BLA - HAVEFlex Stereo Audio iPod Breakout Cable, Mini TRS (3.5mm) to 2 XLR Male - 15' Length HAVEFlex Stereo Audio iPod Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik Mini TRS and XLR Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio iPod Cable - Mini TRS Male to 2 XLR Male XLR ends are wired standard with pin 2 hot Great for connecting your iPod to gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik Mini TRS and XLR Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, XLR Connector End color coded left and right channel
Description
205008-015BLA - HAVEFlex Stereo Audio iPod Breakout Cable, Mini TRS (3.5mm) to 2 XLR Male - 15' Length HAVEFlex Stereo Audio iPod Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik Mini TRS and XLR Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio iPod Cable - Mini TRS Male to 2 XLR Male XLR ends are wired standard with pin 2 hot Great for connecting your iPod to gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik Mini TRS and XLR Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, XLR Connector End color coded left and right channel

Suppliers

Company
Product
Description
Supplier Links
HAVE iPod Stereo Audio Cable Mini TRS - 2XLR 15Ft. - 205008-015BLA - HAVE, Inc.
Hudson, NY, USA
HAVE iPod Stereo Audio Cable Mini TRS - 2XLR 15Ft.
205008-015BLA
HAVE iPod Stereo Audio Cable Mini TRS - 2XLR 15Ft. 205008-015BLA
205008-015BLA - HAVEFlex Stereo Audio iPod Breakout Cable, Mini TRS (3.5mm) to 2 XLR Male - 15' Length HAVEFlex Stereo Audio iPod Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik Mini TRS and XLR Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection. Stereo Audio iPod Cable - Mini TRS Male to 2 XLR Male XLR ends are wired standard with pin 2 hot Great for connecting your iPod to gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear Thin Profile Dual Pair 24 AWG balanced audio cable High Quality Neutrik Mini TRS and XLR Connectors Low Attenuation, Low Crosstalk CM Rated cable Cable color coded, XLR Connector End color coded left and right channel

205008-015BLA - HAVEFlex Stereo Audio iPod Breakout Cable, Mini TRS (3.5mm) to 2 XLR Male - 15' Length
HAVEFlex Stereo Audio iPod Cable made with Gepco D72401EZ thin profile, dual pair balanced audio cable and Neutrik Mini TRS and XLR Male connectors. Stranded 24 AWG tinned-copper conductors, foil shield, and high-quality polyethylene insulation minimizes cable capacitance in conjunction with excellent process control and tight twisting for superior noise rejection.

  • Stereo Audio iPod Cable - Mini TRS Male to 2 XLR Male
  • XLR ends are wired standard with pin 2 hot
  • Great for connecting your iPod to gear in your Pro Audio rack, or house system, or Home Theater, or other Pro Audio gear
  • Thin Profile Dual Pair 24 AWG balanced audio cable
  • High Quality Neutrik Mini TRS and XLR Connectors
  • Low Attenuation, Low Crosstalk
  • CM Rated cable
  • Cable color coded, XLR Connector End color coded left and right channel
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Cable Assemblies
Product Number 205008-015BLA
Product Name HAVE iPod Stereo Audio Cable Mini TRS - 2XLR 15Ft.
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NT50 - kTB Solutions
Specs
Application RF
Connector Type 2.4mm, 2.92mm, 3.5mm, SMA, N
Rated Temperature -55 to 165 C (-67 to 329 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 28 GHz - FC142 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details