HAVE, Inc. HAVE Headphone Ext Cable 3.5MM M-F 10' 205003-010BLA

Description
205003-010BLA - HAVEFlex Starquad Headphone Extention Cable with 3.5mm Stereo Mini TRS Male - Female, 10' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible Canare L-4E5C cable and professional 3.5mm Stereo Mini TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro or Prosumer Headphones with Mini TRS Plugs. Or use a 1/4" TRS female to 3.5mm TRS Plug adapter Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Professional 3.5mm Stereo Mini TRS connectors. 1 Male, 1 Female Color: Black HAVEFlex™ LIFETIMEWarranty
Description
205003-010BLA - HAVEFlex Starquad Headphone Extention Cable with 3.5mm Stereo Mini TRS Male - Female, 10' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible Canare L-4E5C cable and professional 3.5mm Stereo Mini TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro or Prosumer Headphones with Mini TRS Plugs. Or use a 1/4" TRS female to 3.5mm TRS Plug adapter Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Professional 3.5mm Stereo Mini TRS connectors. 1 Male, 1 Female Color: Black HAVEFlex™ LIFETIMEWarranty

Suppliers

Company
Product
Description
Supplier Links
HAVE Headphone Ext Cable 3.5MM M-F 10' - 205003-010BLA - HAVE, Inc.
Hudson, NY, USA
HAVE Headphone Ext Cable 3.5MM M-F 10'
205003-010BLA
HAVE Headphone Ext Cable 3.5MM M-F 10' 205003-010BLA
205003-010BLA - HAVEFlex Starquad Headphone Extention Cable with 3.5mm Stereo Mini TRS Male - Female, 10' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible Canare L-4E5C cable and professional 3.5mm Stereo Mini TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro or Prosumer Headphones with Mini TRS Plugs. Or use a 1/4" TRS female to 3.5mm TRS Plug adapter Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Professional 3.5mm Stereo Mini TRS connectors. 1 Male, 1 Female Color: Black HAVEFlex™ LIFETIMEWarranty

205003-010BLA - HAVEFlex Starquad Headphone Extention Cable with 3.5mm Stereo Mini TRS Male - Female, 10' Black.
Our prized Starquad Headphone Extention cables are handcrafted with super flexible Canare L-4E5C cable and professional 3.5mm Stereo Mini TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro or Prosumer Headphones with Mini TRS Plugs. Or use a 1/4" TRS female to 3.5mm TRS Plug adapter

  • Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >96% Copper High-density TAC Braid.
  • Conductor DC Resistance: <39.7 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 50.0 pF/ft
  • Nominal Impedance: 40-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Professional 3.5mm Stereo Mini TRS connectors. 1 Male, 1 Female
  • Color: Black
  • HAVEFlex™ LIFETIMEWarranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 205003-010BLA
Product Name HAVE Headphone Ext Cable 3.5MM M-F 10'
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 1064413002 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
PFA & Silicone Rubber Insulated Cable, 250V 150C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Jacket Silicon Rubber
Cable Insulation PFA
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Standard SPC
View Details
CPE Weather Resistant Cordage - 1890 / 1891 / 1892 / 1893 / 1894 / 1895 / 1896 / 1897 / 1898 / 1899 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket CPE
Cable Insulation Ethylene Propylene Diene Elastomer
View Details