HAVE, Inc. HAVE Headphone Ext Cable 3.5MM M-F 5' 205003-005BLA

Description
205003-005BLA - HAVEFlex Starquad Headphone Extention Cable with 3.5mm Stereo Mini TRS Male - Female, 5' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible Canare L-4E5C cable and professional 3.5mm Stereo Mini TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro or Prosumer Headphoneswith Mini TRS Plugs. Or use a 1/4" TRS female to 3.5mm TRS Plug adapter Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Professional 3.5mm Stereo Mini TRS connectors. 1 Male, 1 Female Color: Black HAVEFlex™ LIFETIME Warranty
Description
205003-005BLA - HAVEFlex Starquad Headphone Extention Cable with 3.5mm Stereo Mini TRS Male - Female, 5' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible Canare L-4E5C cable and professional 3.5mm Stereo Mini TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro or Prosumer Headphoneswith Mini TRS Plugs. Or use a 1/4" TRS female to 3.5mm TRS Plug adapter Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Professional 3.5mm Stereo Mini TRS connectors. 1 Male, 1 Female Color: Black HAVEFlex™ LIFETIME Warranty

Suppliers

Company
Product
Description
Supplier Links
HAVE Headphone Ext Cable 3.5MM M-F 5' - 205003-005BLA - HAVE, Inc.
Hudson, NY, USA
HAVE Headphone Ext Cable 3.5MM M-F 5'
205003-005BLA
HAVE Headphone Ext Cable 3.5MM M-F 5' 205003-005BLA
205003-005BLA - HAVEFlex Starquad Headphone Extention Cable with 3.5mm Stereo Mini TRS Male - Female, 5' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible Canare L-4E5C cable and professional 3.5mm Stereo Mini TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro or Prosumer Headphoneswith Mini TRS Plugs. Or use a 1/4" TRS female to 3.5mm TRS Plug adapter Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >96% Copper High-density TAC Braid. Conductor DC Resistance: <39.7 ohms/1000 ft. Shield DC Resistance: <7.6 ohms/1000 ft. Nominal Capacitance: 50.0 pF/ft Nominal Impedance: 40-ohm. Hand assembly with true silver solder in our own Guild Shop. Professional 3.5mm Stereo Mini TRS connectors. 1 Male, 1 Female Color: Black HAVEFlex™ LIFETIME Warranty

205003-005BLA - HAVEFlex Starquad Headphone Extention Cable with 3.5mm Stereo Mini TRS Male - Female, 5' Black.
Our prized Starquad Headphone Extention cables are handcrafted with super flexible Canare L-4E5C cable and professional 3.5mm Stereo Mini TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro or Prosumer Headphoneswith Mini TRS Plugs. Or use a 1/4" TRS female to 3.5mm TRS Plug adapter

  • Conductor: 23 AWG, 30 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >96% Copper High-density TAC Braid.
  • Conductor DC Resistance: <39.7 ohms/1000 ft.
  • Shield DC Resistance: <7.6 ohms/1000 ft.
  • Nominal Capacitance: 50.0 pF/ft
  • Nominal Impedance: 40-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Professional 3.5mm Stereo Mini TRS connectors. 1 Male, 1 Female
  • Color: Black
  • HAVEFlex™ LIFETIME Warranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 205003-005BLA
Product Name HAVE Headphone Ext Cable 3.5MM M-F 5'
Unlock Full Specs
to access all available technical data

Similar Products

Flex Cable -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable
View Details
Besilen®-Silicone Sheathed Cables, BiHF/Cu/Bi(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to EN 50363-1 + VDE 0207-363-1
Cable Conductor tinned copper strands acc. to IEC 60228, VDE 0295, class 5
View Details
E10222 - CAT 5e Ethernet Cable (1 Data Pair) - E10222 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Twisted Pair Cable - 160165-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers