HAVE, Inc. HAVEFlex Headphone Extension Cable 1/4" Male-Female 40' 205002-040BLA

Description
205002-040BLA - HAVEFlex Starquad Headphone Extention Cable with 1/4" TRS Male - Female, 40' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible CanareL-4E6S cable and professional Neutrik 1/4" TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro Headphones with 1'4 TRS Plugs. Or usea Mini TRS female to 1/4" TRS Plug adapter Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Neutrik 1/4" TRS Phone connectors. 1 Male, 1 Locking Female Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom. To order, please call). HAVEFlex™ LIFETIME Warranty
Description
205002-040BLA - HAVEFlex Starquad Headphone Extention Cable with 1/4" TRS Male - Female, 40' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible CanareL-4E6S cable and professional Neutrik 1/4" TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro Headphones with 1'4 TRS Plugs. Or usea Mini TRS female to 1/4" TRS Plug adapter Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Neutrik 1/4" TRS Phone connectors. 1 Male, 1 Locking Female Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom. To order, please call). HAVEFlex™ LIFETIME Warranty

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Headphone Extension Cable 1/4
Hudson, NY, USA
HAVEFlex Headphone Extension Cable 1/4" Male-Female 40'
205002-040BLA
HAVEFlex Headphone Extension Cable 1/4" Male-Female 40' 205002-040BLA
205002-040BLA - HAVEFlex Starquad Headphone Extention Cable with 1/4" TRS Male - Female, 40' Black. Our prized Starquad Headphone Extention cables are handcrafted with super flexible CanareL-4E6S cable and professional Neutrik 1/4" TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro Headphones with 1'4 TRS Plugs. Or usea Mini TRS female to 1/4" TRS Plug adapter Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Hand assembly with true silver solder in our own Guild Shop. Neutrik 1/4" TRS Phone connectors. 1 Male, 1 Locking Female Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom. To order, please call). HAVEFlex™ LIFETIME Warranty

205002-040BLA - HAVEFlex Starquad Headphone Extention Cable with 1/4" TRS Male - Female, 40' Black.
Our prized Starquad Headphone Extention cables are handcrafted with super flexible CanareL-4E6S cable and professional Neutrik 1/4" TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect for extending Pro Headphones with 1'4 TRS Plugs. Or usea Mini TRS female to 1/4" TRS Plug adapter

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Neutrik 1/4" TRS Phone connectors. 1 Male, 1 Locking Female
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom. To order, please call).
  • HAVEFlex™ LIFETIME Warranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 205002-040BLA
Product Name HAVEFlex Headphone Extension Cable 1/4" Male-Female 40'
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Product Category Cable Assembly
View Details
High Speed HDMI® Cable with Ethernet - HDMI1926-HS - PIC Wire & Cable
Specs
Product Category Cable
Cable Shielding Braid; Foil Braid; 100 % Foil / 85 % Braid
Standards / Certifications MIL-SPEC
View Details
PVC & TPE Insulated Cable, 200V 105C -  - New England Wire Technologies Corporation
New England Wire Technologies Corporation
Specs
Product Category Cable
Cable Insulation TPE
Cable Conductor Copper
View Details
Twisted Pair Cable - 014495-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers