HAVE, Inc. HAVEFlex Canare Starquad Cable TRS-TRS 15' 205001-15

Description
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but we recommend our lower profile HAVEFlex Starquad Longframe series, 206101B or R.) Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty
Description
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but we recommend our lower profile HAVEFlex Starquad Longframe series, 206101B or R.) Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Canare Starquad Cable TRS-TRS 15' - 205001-15 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Canare Starquad Cable TRS-TRS 15'
205001-15
HAVEFlex Canare Starquad Cable TRS-TRS 15' 205001-15
Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but we recommend our lower profile HAVEFlex Starquad Longframe series, 206101B or R.) Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response. Special cross-linked PE insulation Shield: >95% Copper High-density TAC Braid. Conductor DC Resistance: <29.9 ohms/1000 ft. Shield DC Resistance: <9.1 ohms/1000 ft. Nominal Capacitance: 46.0 pF/ft at 1KHz Nominal Impedance: 44-ohm. Great for runs over 25' Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik TRS Phone connectors. Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge). HAVEFlex™ LIFETIME Warranty

Our prized Starquad Mic/Line cables are handcrafted with super flexible Canare L-4E6S cable and superior Neutrik TRS Phone connectors. Starquad for DRAMATICALLY reduced hum and EMI, and NO handling noise. Perfect to interconnect balanced outputs and inputs of some mixers and audio processors or equipment. (These can also be used in patchbays, but we recommend our lower profile HAVEFlex Starquad Longframe series, 206101B or R.)

  • Conductor: 21 AWG, 40 strand (x4) Copper conductors for flexibility and expanded frequency response.
  • Special cross-linked PE insulation
  • Shield: >95% Copper High-density TAC Braid.
  • Conductor DC Resistance: <29.9 ohms/1000 ft.
  • Shield DC Resistance: <9.1 ohms/1000 ft.
  • Nominal Capacitance: 46.0 pF/ft at 1KHz
  • Nominal Impedance: 44-ohm.
  • Great for runs over 25'
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik TRS Phone connectors.
  • Standard Color: Black (Blue, Brown, Gray, Green, Orange, Purple, Red, White, Yellow are custom at no extra charge).
  • HAVEFlex™ LIFETIME Warranty
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 205001-15
Product Name HAVEFlex Canare Starquad Cable TRS-TRS 15'
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Unshielded Telemetry Cable, MIL-W-16878D Type C - 3010 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Mylar Wrap
View Details
E12224 - CAT 5e Ethernet Cable (1 Data Pair) - E12224 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket ETFE, White (Laser-Markable)
Cable Conductor Tin-plated copper conductor
View Details
Twisted Pair & Multicore Data Cable - 349518 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Standards / Certifications RoHS
International 0.1400 mm2
View Details