HAVE, Inc. HAVEFlex Word Clock Cable VPM2000 BNC 25' 201VPM2000-BB-025PUR

Description
201VPM2000-BB-025PUR - HAVEFlex Word Clock Cable, Purple, 25 ft. Length When transmitting digital audio signals from one piece of gear to another, it's important that their clocks be synchronized, meaning the receiving device is made to "slave" its clock to the transmitting device's internal clock, or the whole system is locked to an external house sync signal or master clock. Word Clock ensures the data stream will be "lined up" correctly in the receiving device, eliminating possible clicks, pops and other audio degradations. HAVEFlex Word Clock Cables are made with Gepco VDM2000 Coax Cable and Canare total quality BNC connectors Jacket Color: Purple HAVEFlex™ LIFETIME Warranty.
Description
201VPM2000-BB-025PUR - HAVEFlex Word Clock Cable, Purple, 25 ft. Length When transmitting digital audio signals from one piece of gear to another, it's important that their clocks be synchronized, meaning the receiving device is made to "slave" its clock to the transmitting device's internal clock, or the whole system is locked to an external house sync signal or master clock. Word Clock ensures the data stream will be "lined up" correctly in the receiving device, eliminating possible clicks, pops and other audio degradations. HAVEFlex Word Clock Cables are made with Gepco VDM2000 Coax Cable and Canare total quality BNC connectors Jacket Color: Purple HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Word Clock Cable VPM2000 BNC 25' - 201VPM2000-BB-025PUR - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Word Clock Cable VPM2000 BNC 25'
201VPM2000-BB-025PUR
HAVEFlex Word Clock Cable VPM2000 BNC 25' 201VPM2000-BB-025PUR
201VPM2000-BB-025PUR - HAVEFlex Word Clock Cable, Purple, 25 ft. Length When transmitting digital audio signals from one piece of gear to another, it's important that their clocks be synchronized, meaning the receiving device is made to "slave" its clock to the transmitting device's internal clock, or the whole system is locked to an external house sync signal or master clock. Word Clock ensures the data stream will be "lined up" correctly in the receiving device, eliminating possible clicks, pops and other audio degradations. HAVEFlex Word Clock Cables are made with Gepco VDM2000 Coax Cable and Canare total quality BNC connectors Jacket Color: Purple HAVEFlex™ LIFETIME Warranty.

201VPM2000-BB-025PUR - HAVEFlex Word Clock Cable, Purple, 25 ft. Length
When transmitting digital audio signals from one piece of gear to another, it's important that their clocks be synchronized, meaning the receiving device is made to "slave" its clock to the transmitting device's internal clock, or the whole system is locked to an external house sync signal or master clock. Word Clock ensures the data stream will be "lined up" correctly in the receiving device, eliminating possible clicks, pops and other audio degradations.

  • HAVEFlex Word Clock Cables are made with Gepco VDM2000 Coax Cable and Canare total quality BNC connectors
  • Jacket Color: Purple
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 201VPM2000-BB-025PUR
Product Name HAVEFlex Word Clock Cable VPM2000 BNC 25'
Unlock Full Specs
to access all available technical data

Similar Products

SMPTE and ARIB Cable for Broadcast -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
View Details
Multi-conductor Stranded Audio Cable, Unshielded - 3012 - BRIM Electronics, Inc.
Specs
Product Category Cable
Cable Jacket Polyvinyl Chloride
Cable Insulation Polyvinyl Chloride
View Details
T69654 - Canbus Cable (1 Data Pair) - T69654 - PIC Wire & Cable
Specs
Product Category Cable
Cable Jacket FEP, White
Cable Shielding Braid; Tin-Plated Copper Braid
View Details
Twisted Pair & Multicore Data Cable - 534026 - RS Components, Ltd.
Specs
Product Category Cable Assembly
Rated Temperature -30 to 105 C (-22 to 221 F)
International 0.1400 mm2
View Details