HAVE, Inc. HAVEFlex Canare Digital Audio Cable XLRM-XLRF 75' 201000D-075

Description
Our HAVFlex™ Canare AES/EBU Digital Audio cables are handcrafted with Canare DA206 110-ohm cable and Neutrik Gold XLR connectors. Robust construction and large OD makes this cable an excellent choice for all Digital Pro Audio field and studio recording equipment, and great for short OR long AES/EBU runs. Our standard lengths run up to 300', but this cable has a maximum AES/EBU length capacity of 1,180 ft! Also great for HOME THEATER digital audio where equipment calls for XLR connection, or for your transport and D/A converter for AES/EBU systems as well as for digital dubbing and digital audio workstations. AES/EBU Digital Audio Cable - single channel. Large OD for longest cable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded TwistedPair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <10.1 ohms/1000 ft. Shield DC Resistance: <4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Jacket Color: Blue HAVEFlex™ LIFETIME Warranty.
Description
Our HAVFlex™ Canare AES/EBU Digital Audio cables are handcrafted with Canare DA206 110-ohm cable and Neutrik Gold XLR connectors. Robust construction and large OD makes this cable an excellent choice for all Digital Pro Audio field and studio recording equipment, and great for short OR long AES/EBU runs. Our standard lengths run up to 300', but this cable has a maximum AES/EBU length capacity of 1,180 ft! Also great for HOME THEATER digital audio where equipment calls for XLR connection, or for your transport and D/A converter for AES/EBU systems as well as for digital dubbing and digital audio workstations. AES/EBU Digital Audio Cable - single channel. Large OD for longest cable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded TwistedPair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <10.1 ohms/1000 ft. Shield DC Resistance: <4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Jacket Color: Blue HAVEFlex™ LIFETIME Warranty.

Suppliers

Company
Product
Description
Supplier Links
HAVEFlex Canare Digital Audio Cable XLRM-XLRF 75' - 201000D-075 - HAVE, Inc.
Hudson, NY, USA
HAVEFlex Canare Digital Audio Cable XLRM-XLRF 75'
201000D-075
HAVEFlex Canare Digital Audio Cable XLRM-XLRF 75' 201000D-075
Our HAVFlex™ Canare AES/EBU Digital Audio cables are handcrafted with Canare DA206 110-ohm cable and Neutrik Gold XLR connectors. Robust construction and large OD makes this cable an excellent choice for all Digital Pro Audio field and studio recording equipment, and great for short OR long AES/EBU runs. Our standard lengths run up to 300', but this cable has a maximum AES/EBU length capacity of 1,180 ft! Also great for HOME THEATER digital audio where equipment calls for XLR connection, or for your transport and D/A converter for AES/EBU systems as well as for digital dubbing and digital audio workstations. AES/EBU Digital Audio Cable - single channel. Large OD for longest cable runs. Maximum recommended AES/EBU length: 1,180 ft. (360 meters) Conductor: 20 AWG, Stranded TwistedPair Copper conductors for flexibility. Special PE Filler Rods maintain constant 110-ohm impedance. Shield: >95% Copper High-density Braid. Conductor DC Resistance: <10.1 ohms/1000 ft. Shield DC Resistance: <4.3 ohms/1000 ft. Nominal Capacitance: 14.6 pF/ft Nominal Impedance: 110-ohm. Hand assembly with true silver solder in our own Guild Shop. Pure performance Neutrik XLR connectors. Jacket Color: Blue HAVEFlex™ LIFETIME Warranty.

Our HAVFlex™ Canare AES/EBU Digital Audio cables are handcrafted with Canare DA206 110-ohm cable and Neutrik Gold XLR connectors. Robust construction and large OD makes this cable an excellent choice for all Digital Pro Audio field and studio recording equipment, and great for short OR long AES/EBU runs. Our standard lengths run up to 300', but this cable has a maximum AES/EBU length capacity of 1,180 ft! Also great for HOME THEATER digital audio where equipment calls for XLR connection, or for your transport and D/A converter for AES/EBU systems as well as for digital dubbing and digital audio workstations.

  • AES/EBU Digital Audio Cable - single channel.
  • Large OD for longest cable runs.
  • Maximum recommended AES/EBU length: 1,180 ft. (360 meters)
  • Conductor: 20 AWG, Stranded TwistedPair Copper conductors for flexibility.
  • Special PE Filler Rods maintain constant 110-ohm impedance.
  • Shield: >95% Copper High-density Braid.
  • Conductor DC Resistance: <10.1 ohms/1000 ft.
  • Shield DC Resistance: <4.3 ohms/1000 ft.
  • Nominal Capacitance: 14.6 pF/ft
  • Nominal Impedance: 110-ohm.
  • Hand assembly with true silver solder in our own Guild Shop.
  • Pure performance Neutrik XLR connectors.
  • Jacket Color: Blue
  • HAVEFlex™ LIFETIME Warranty.
Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Multiconductor Cables
Product Number 201000D-075
Product Name HAVEFlex Canare Digital Audio Cable XLRM-XLRF 75'
Unlock Full Specs
to access all available technical data

Similar Products

Custom Cable Assemblies -  - LEMO USA, Inc.
Specs
Product Category Cable Assembly
Cable Jacket PTFE, PUR
Standards / Certifications CSA Mark; ISO; IEC; UL Recognized Component Mark (US and Canadian)
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Product Category Cable Assembly
Cable Jacket Neoprene (optional feature); Polyolefin
Cable Conductor Solid SPC
View Details
Power Cable - 068219K001 - TE Connectivity
Specs
Cable Insulation Flexible Polyolefin
Cable Conductor Copper
Standards / Certifications RoHS; EU ELV Compliant
View Details
Besilen®-Silicone Sheathed Cables, BiHF(K)-J -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Jacket Besilen® notch resistant
Cable Insulation Besilen® EI2 acc. to DIN EN 50363-1
Cable Conductor tinned copper strands acc. to IEC 60228, EN 60228, VDE 0295, class 5
View Details