HAVE, Inc. Mini 3.5MM TRS Female Chassis Mount 143006

Description
143006 - Female Stereo Mini 3.5MM TRS Chassis Mount Connector.
Description
143006 - Female Stereo Mini 3.5MM TRS Chassis Mount Connector.

Suppliers

Company
Product
Description
Supplier Links
Mini 3.5MM TRS Female Chassis Mount - 143006 - HAVE, Inc.
Hudson, NY, USA
Mini 3.5MM TRS Female Chassis Mount
143006
Mini 3.5MM TRS Female Chassis Mount 143006
143006 - Female Stereo Mini 3.5MM TRS Chassis Mount Connector.

143006 - Female Stereo Mini 3.5MM TRS Chassis Mount Connector.

Supplier's Site

Technical Specifications

  HAVE, Inc.
Product Category Electrical Connectors
Product Number 143006
Product Name Mini 3.5MM TRS Female Chassis Mount
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 25A Right Angle PCB Contacts Tin Plated 25.7mm, Botton Row, Low Detent - 1377G12 - Anderson Power Products
Specs
Geometry Right Angle
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details