Harwood Engineering Company Floor Model Deadweight Tester DWT-500

Description
Description Harwood Engineering's imperial sized deadweight tester's characteristic extreme sensitivity, repeatability, and accuracy results from the minute clearance maintained between the piston and cylinder by means of a variable jacket pressure on the outside of the cylinder producing the close fit of a few millionths of an inch clearance – still with fully free sensitivity and exceptionally small leakage. The overall performance results in a simple evaluation of the effective area and determination of the magnitude of the measured pressure with great accuracy. The Type D models are manufactured for pressures up to 200,000 psi. Specifications Console Features Convenient panel smoothly operates the powered loading and unloading of heavy weights Reservoirs Valves Jacket pressure gage Electric motor for piston rotation Built-in, fine adjusting screw pump Ports Female high pressure 4L ports (9/16"-18 threads) Other porting can be provided Weights Austenitic stainless steel Insensitive to earth's magnetic field Noncorroding Machined to ± 0.01%
Description
Description Harwood Engineering's imperial sized deadweight tester's characteristic extreme sensitivity, repeatability, and accuracy results from the minute clearance maintained between the piston and cylinder by means of a variable jacket pressure on the outside of the cylinder producing the close fit of a few millionths of an inch clearance – still with fully free sensitivity and exceptionally small leakage. The overall performance results in a simple evaluation of the effective area and determination of the magnitude of the measured pressure with great accuracy. The Type D models are manufactured for pressures up to 200,000 psi. Specifications Console Features Convenient panel smoothly operates the powered loading and unloading of heavy weights Reservoirs Valves Jacket pressure gage Electric motor for piston rotation Built-in, fine adjusting screw pump Ports Female high pressure 4L ports (9/16"-18 threads) Other porting can be provided Weights Austenitic stainless steel Insensitive to earth's magnetic field Noncorroding Machined to ± 0.01%

Suppliers

Company
Product
Description
Supplier Links
Floor Model Deadweight Tester - DWT-500 - Harwood Engineering Company
Walpole, MA, USA
Floor Model Deadweight Tester
DWT-500
Floor Model Deadweight Tester DWT-500
Description Harwood Engineering's imperial sized deadweight tester's characteristic extreme sensitivity, repeatability, and accuracy results from the minute clearance maintained between the piston and cylinder by means of a variable jacket pressure on the outside of the cylinder producing the close fit of a few millionths of an inch clearance – still with fully free sensitivity and exceptionally small leakage. The overall performance results in a simple evaluation of the effective area and determination of the magnitude of the measured pressure with great accuracy. The Type D models are manufactured for pressures up to 200,000 psi. Specifications Console Features Convenient panel smoothly operates the powered loading and unloading of heavy weights Reservoirs Valves Jacket pressure gage Electric motor for piston rotation Built-in, fine adjusting screw pump Ports Female high pressure 4L ports (9/16"-18 threads) Other porting can be provided Weights Austenitic stainless steel Insensitive to earth's magnetic field Noncorroding Machined to ± 0.01%

Description

Harwood Engineering's imperial sized deadweight tester's characteristic extreme sensitivity, repeatability, and accuracy results from the minute clearance maintained between the piston and cylinder by means of a variable jacket pressure on the outside of the cylinder producing the close fit of a few millionths of an inch clearance – still with fully free sensitivity and exceptionally small leakage. The overall performance results in a simple evaluation of the effective area and determination of the magnitude of the measured pressure with great accuracy. The Type D models are manufactured for pressures up to 200,000 psi.

Specifications

Console Features

  • Convenient panel smoothly operates the powered loading and unloading of heavy weights
  • Reservoirs
  • Valves
  • Jacket pressure gage
  • Electric motor for piston rotation
  • Built-in, fine adjusting screw pump

Ports

  • Female high pressure 4L ports (9/16"-18 threads)
  • Other porting can be provided

Weights

  • Austenitic stainless steel
  • Insensitive to earth's magnetic field
  • Noncorroding
  • Machined to ± 0.01%
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Calibration Instruments
Product Number DWT-500
Product Name Floor Model Deadweight Tester
Calibrator Style Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Standardized calibration system - Calibration system Basic - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details