Harwood Engineering Company Benchtop Deadweight Tester DWT-45 KG

Description
Description Our metric sized deadweight tester's characteristic extreme sensitivity, repeatability, and accuracy results from the minute clearance maintained between the piston and cylinder by means of a variable jacket pressure on the outside of the cylinder producing the close fit of a few millionths of an inch clearance – still with fully free sensitivity and exceptionally small leakage. The overall performance results in a simple evaluation of the effective area and determination of the magnitude of the measured pressure with great accuracy. The Type A models are manufactured for pressures up to 20,000 psi. Specifications Console Features Convenient storage stack Reservoirs Valves Jacket pressure gage Electric motor for piston rotation Auxillary hand pump for use in large volume systems Built-in, fine adjusting screw pump A wide choice of fluid, from tap water (special) to oil, may be used Ports Female high pressure 4L ports (9/16"-18 threads) Other porting can be provided Weights Austenitic stainless steel Insensitive to earth's magnetic field Noncorroding Machined to ± 0.01%
Description
Description Our metric sized deadweight tester's characteristic extreme sensitivity, repeatability, and accuracy results from the minute clearance maintained between the piston and cylinder by means of a variable jacket pressure on the outside of the cylinder producing the close fit of a few millionths of an inch clearance – still with fully free sensitivity and exceptionally small leakage. The overall performance results in a simple evaluation of the effective area and determination of the magnitude of the measured pressure with great accuracy. The Type A models are manufactured for pressures up to 20,000 psi. Specifications Console Features Convenient storage stack Reservoirs Valves Jacket pressure gage Electric motor for piston rotation Auxillary hand pump for use in large volume systems Built-in, fine adjusting screw pump A wide choice of fluid, from tap water (special) to oil, may be used Ports Female high pressure 4L ports (9/16"-18 threads) Other porting can be provided Weights Austenitic stainless steel Insensitive to earth's magnetic field Noncorroding Machined to ± 0.01%

Suppliers

Company
Product
Description
Supplier Links
Benchtop Deadweight Tester - DWT-45 KG - Harwood Engineering Company
Walpole, MA, USA
Benchtop Deadweight Tester
DWT-45 KG
Benchtop Deadweight Tester DWT-45 KG
Description Our metric sized deadweight tester's characteristic extreme sensitivity, repeatability, and accuracy results from the minute clearance maintained between the piston and cylinder by means of a variable jacket pressure on the outside of the cylinder producing the close fit of a few millionths of an inch clearance – still with fully free sensitivity and exceptionally small leakage. The overall performance results in a simple evaluation of the effective area and determination of the magnitude of the measured pressure with great accuracy. The Type A models are manufactured for pressures up to 20,000 psi. Specifications Console Features Convenient storage stack Reservoirs Valves Jacket pressure gage Electric motor for piston rotation Auxillary hand pump for use in large volume systems Built-in, fine adjusting screw pump A wide choice of fluid, from tap water (special) to oil, may be used Ports Female high pressure 4L ports (9/16"-18 threads) Other porting can be provided Weights Austenitic stainless steel Insensitive to earth's magnetic field Noncorroding Machined to ± 0.01%

Description

Our metric sized deadweight tester's characteristic extreme sensitivity, repeatability, and accuracy results from the minute clearance maintained between the piston and cylinder by means of a variable jacket pressure on the outside of the cylinder producing the close fit of a few millionths of an inch clearance – still with fully free sensitivity and exceptionally small leakage. The overall performance results in a simple evaluation of the effective area and determination of the magnitude of the measured pressure with great accuracy. The Type A models are manufactured for pressures up to 20,000 psi.

Specifications

Console Features

  • Convenient storage stack
  • Reservoirs
  • Valves
  • Jacket pressure gage
  • Electric motor for piston rotation
  • Auxillary hand pump for use in large volume systems
  • Built-in, fine adjusting screw pump
  • A wide choice of fluid, from tap water (special) to oil, may be used

Ports

  • Female high pressure 4L ports (9/16"-18 threads)
  • Other porting can be provided

Weights

  • Austenitic stainless steel
  • Insensitive to earth's magnetic field
  • Noncorroding
  • Machined to ± 0.01%
Supplier's Site

Technical Specifications

  Harwood Engineering Company
Product Category Calibration Instruments
Product Number DWT-45 KG
Product Name Benchtop Deadweight Tester
Calibrator Style Portable
Unlock Full Specs
to access all available technical data

Similar Products

CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Digital Calibration Blend Generator - 960 AMF - C.I. Analytics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details
Standardized calibration system - Calibration system Pro - Pfeiffer Vacuum, Inc.
Specs
Environmental Properties Pressure / Vacuum
Traceable Standards Compliant with requirements of ISO/TS 3567
View Details