Harwood high pressure tubing is of premium quality made to exacting standards by the best mill practice for proper metallurgy, quality, strength and finish. Itis free of radial cracking insuring long service without fatigue. The SOLID HIGH PRESSURE tubing is normally supplied in type 304 stainless steel.
The composite tubing is made with 304 stainless steel cores shrouded with premium alloy steel. Distinctive advantages result from the use of composite tubing in the larger sizes in better control of metallurgy, strength and quality.
| Harwood Engineering Company | |
|---|---|
| Product Category | Tubing |
| Product Number | A-14685 |
| Product Name | Seamless High Pressure Tubing |
| Type | Metal; Structural |
| Material | Steel; Stainless Steel; 304 Stainless Steel with Alloy Steel |
| Shape | Round |
| Application | General Purpose |
| Design Units | English |