HARWIN Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin S9141-45R

Description
TERMINAL, BOTTOM ENTRY, SOCKET, 2.6MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BOTTOM ENTRY, SOCKET, 2.6MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin - 46AC1940 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin
46AC1940
Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin 46AC1940
TERMINAL, BOTTOM ENTRY, SOCKET, 2.6MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

TERMINAL, BOTTOM ENTRY, SOCKET, 2.6MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet
Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin - 95AC7486 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin
95AC7486
Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin 95AC7486
TERMINAL, BOTTOM ENTRY, SOCKET, 2.6MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

TERMINAL, BOTTOM ENTRY, SOCKET, 2.6MM; Tab Size - Metric:-; Tab Size - Imperial:-; Terminal Material:Beryllium Copper; Mounting Hole Dia:2.6mm; Terminal Plating:Gold; Product Range:SYCAMORE Series; SVHC:No SVHC (15-Jan-2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 46AC1940
Product Name Terminal, Bottom Entry, Socket, 2.6Mm; Tab Size Metric Harwin
Terminal Type Splice/PCB Terminal
Unlock Full Specs
to access all available technical data

Similar Products

0.140″ Insulated Spade Lug - 9209 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Lug
Features Insulated
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PV TERMINALS - 76804-012 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details