HARWIN Cables, Wires - Management - Cable Supports and Fasteners S8091-46R

Description
Win Source Part Number: 1158054-S8091-46R Category: Cables, Wires - Management>Cable Supports and Fasteners Series: EZ BoardWare Type: Clip, C-Type Color: Silver Features: Corrosion Resistant Package: Tape & Reel Length: 0.197" (5.00mm) Standard Package: 3,000 Height: 0.053" (1.35mm) Material: Phosphor Bronze, Tin Plated Width: 0.157" (4.00mm) Type Attributes: Elongated, Split Opening Size: 0.098" L x 0.028" H (2.50mm x 0.70mm) Material Thickness: 0.008" (0.20mm) Mounting Type: Solder Alternative Parts (Cross-Reference): S8091-46R.; S8091-46R...; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Harwin Inc. Other Names: 952-1738-1,952-1738- 2,S809146R,952-1738- 6 Base Product Number: S8091
Request a Quote Datasheet
Description
Win Source Part Number: 1158054-S8091-46R Category: Cables, Wires - Management>Cable Supports and Fasteners Series: EZ BoardWare Type: Clip, C-Type Color: Silver Features: Corrosion Resistant Package: Tape & Reel Length: 0.197" (5.00mm) Standard Package: 3,000 Height: 0.053" (1.35mm) Material: Phosphor Bronze, Tin Plated Width: 0.157" (4.00mm) Type Attributes: Elongated, Split Opening Size: 0.098" L x 0.028" H (2.50mm x 0.70mm) Material Thickness: 0.008" (0.20mm) Mounting Type: Solder Alternative Parts (Cross-Reference): S8091-46R.; S8091-46R...; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Harwin Inc. Other Names: 952-1738-1,952-1738- 2,S809146R,952-1738- 6 Base Product Number: S8091
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Cable Supports and Fasteners
1158054-S8091-46R
Cables, Wires - Management - Cable Supports and Fasteners 1158054-S8091-46R
Win Source Part Number: 1158054-S8091-46R Category: Cables, Wires - Management>Cable Supports and Fasteners Series: EZ BoardWare Type: Clip, C-Type Color: Silver Features: Corrosion Resistant Package: Tape & Reel Length: 0.197" (5.00mm) Standard Package: 3,000 Height: 0.053" (1.35mm) Material: Phosphor Bronze, Tin Plated Width: 0.157" (4.00mm) Type Attributes: Elongated, Split Opening Size: 0.098" L x 0.028" H (2.50mm x 0.70mm) Material Thickness: 0.008" (0.20mm) Mounting Type: Solder Alternative Parts (Cross-Reference): S8091-46R.; S8091-46R...; ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 7419.80.5050 Mfr: Harwin Inc. Other Names: 952-1738-1,952-1738- 2,S809146R,952-1738- 6 Base Product Number: S8091

Win Source Part Number: 1158054-S8091-46R
Category: Cables, Wires - Management>Cable Supports and Fasteners
Series: EZ BoardWare
Type: Clip, C-Type
Color: Silver
Features: Corrosion Resistant
Package: Tape & Reel
Length: 0.197" (5.00mm)
Standard Package: 3,000
Height: 0.053" (1.35mm)
Material: Phosphor Bronze, Tin Plated
Width: 0.157" (4.00mm)
Type Attributes: Elongated, Split
Opening Size: 0.098" L x 0.028" H (2.50mm x 0.70mm)
Material Thickness: 0.008" (0.20mm)
Mounting Type: Solder
Alternative Parts (Cross-Reference): S8091-46R.; S8091-46R...;
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 7419.80.5050
Mfr: Harwin Inc.
Other Names: 952-1738-1,952-1738-2,S809146R,952-1738-6
Base Product Number: S8091

Buy Now Datasheet
Cable Assembly - 490-S8091-46R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Cable Assembly
490-S8091-46R
Cable Assembly 490-S8091-46R
HARWIN - S8091-46R - SMT CABLE CLIP, COPPER ALLOY Product overview: S8091-46R from Harwin is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-S8091-46R can be used for catalog matching and distributor lookup.

HARWIN - S8091-46R - SMT CABLE CLIP, COPPER ALLOY Product overview: S8091-46R from Harwin is a Cable Assembly for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Cable Assembly, Cable Supports and Fasteners, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 490-S8091-46R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Cable Assemblies Cable Assemblies
Product Number 1158054-S8091-46R 490-S8091-46R
Product Name Cables, Wires - Management - Cable Supports and Fasteners Cable Assembly
Cable Length 0.0131 ft (0.0400 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details
I/O Cable Assemblies - RG9037 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type BNC; D-SUB 13W3
View Details
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details