HARWIN PC Pin Receptacles, Socket Connectors S8081-46R

Description
"Pin Receptacle Connector 0.028"" (0.70mm) No Tail Solder"
Request a Quote Datasheet
Description
"Pin Receptacle Connector 0.028"" (0.70mm) No Tail Solder"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PC Pin Receptacles, Socket Connectors - 952-S8081-46RCT-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-S8081-46RCT-ND
PC Pin Receptacles, Socket Connectors 952-S8081-46RCT-ND
"Pin Receptacle Connector 0.028"" (0.70mm) No Tail Solder"

"Pin Receptacle Connector 0.028"" (0.70mm) No Tail Solder"

Buy Now Datasheet
PC Pin Receptacles, Socket Connectors - 952-S8081-46RTR-ND - DigiKey
Thief River Falls, MN, United States
PC Pin Receptacles, Socket Connectors
952-S8081-46RTR-ND
PC Pin Receptacles, Socket Connectors 952-S8081-46RTR-ND
"Pin Receptacle Connector 0.028"" (0.70mm) No Tail Solder"

"Pin Receptacle Connector 0.028"" (0.70mm) No Tail Solder"

Buy Now Datasheet
Terminals - S8081-46R - 793704-S8081-46R - Win Source Electronics
Laguna Hills, CA, United States
Terminals - S8081-46R
793704-S8081-46R
Terminals - S8081-46R 793704-S8081-46R
Manufacturer: Harwin Inc. Win Source Part Number: 793704-S8081-46R Series: EZ-Board Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C Termination: Solder Contact Finish: Tin Contact Material: Stainless Steel Length - Overall: 0.110" (2.79mm) Tail Type: No Tail Accepts Pin Diameter: 0.028" (0.70mm) Insertion Force: 12.00N Family Name: S8081-46R Categories: Connectors, Interconnects Introduction Date: September 14, 2015 ECCN: EAR99 Country of Origin: Republic of Korea Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Harwin Inc.
Win Source Part Number: 793704-S8081-46R
Series: EZ-Board
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Termination: Solder
Contact Finish: Tin
Contact Material: Stainless Steel
Length - Overall: 0.110" (2.79mm)
Tail Type: No Tail
Accepts Pin Diameter: 0.028" (0.70mm)
Insertion Force: 12.00N
Family Name: S8081-46R
Categories: Connectors, Interconnects
Introduction Date: September 14, 2015
ECCN: EAR99
Country of Origin: Republic of Korea
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
324-S8081-46R
Electronic Connector 324-S8081-46R
CONN PIN RCPT .028 SOLDER Product overview: S8081-46R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Socket Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 324-S8081-46R can be used for catalog matching and distributor lookup.

CONN PIN RCPT .028 SOLDER Product overview: S8081-46R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Socket Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 324-S8081-46R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 952-S8081-46RCT-ND 793704-S8081-46R 324-S8081-46R
Product Name PC Pin Receptacles, Socket Connectors Terminals - S8081-46R Electronic Connector
Termination Solder Solder
Unlock Full Specs
to access all available technical data

Similar Products

RF Coaxial Connectors - SMA, SMB, SMC, MCX, MMCX - Rego Electronics Inc.
Specs
Connector Type Coaxial Connector
View Details
50 OHM ARINC/M39029 Connector, ARINC 600 Modified Size 1 - 190602 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details