Contact Spring Surface Mount
Contact Spring Surface Mount
Contact Spring Surface Mount
Win Source Part Number: 1090299-S70-22010204
Category: Connectors, Interconnects>Contac
Contact Type: Contact Pad
Contact Finish: Gold
Contact Finish Thickness: Flash
Package: Tape & Reel
Contact Material: Beryllium Copper
Standard Package: 9,000
Mounting: SMD (SMT)
Temperature Range - Operating: -40°C ~ 180°C
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A
Pad Layout Dimension: Oval - 0.079" L x 0.039" W x 0.008" H (2.00mm x 1.00mm x 0.20mm)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Harwin Inc.
Other Names: 952-3142-2,952-3142-
Base Product Number: S70-22010
SMT PCB PAD OB 2.0X1.0X0.2MM ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 952-3142-6-ND | 1090299-S70-220102045R | 52AC7637 |
| Product Name | Contacts, Spring Loaded (Pogo Pins), and Pressure | Connectors, Interconnects - Contacts, Spring Loaded (Pogo Pins), and Pressure | Smt Pcb Pad Ob 2.0X1.0X0.2Mm Rohs Compliant Harwin |
| Mounting | Surface Mount | SMD (SMT) |