HARWIN Quick Connects, Quick Disconnect Connectors S437-46

Description
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet
Description
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Quick Connects, Quick Disconnect Connectors - S437-46-ND - DigiKey
Thief River Falls, MN, United States
Quick Connects, Quick Disconnect Connectors
S437-46-ND
Quick Connects, Quick Disconnect Connectors S437-46-ND
"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"

"0.110"" (2.79mm) Quick Connect Male Solder Connector Non-Insulated"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number S437-46-ND
Product Name Quick Connects, Quick Disconnect Connectors
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NC2-FL2G-S-04 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
PCB Sockets - 1731113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Termination Solder
Mounting Surface mount
Contact Pitch 2.54 mm (0.1000 inch)
View Details
MINI DIN JACK 5 POSITIONS - 80203-508E5AL - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
Quick Connects, Quick Disconnect Connectors - 36-4916-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details