HARWIN Sleeve, For Spring Probe, Wire Wrap; Connector Type Harwin S25346

Description
SLEEVE, FOR SPRING PROBE, WIRE WRAP; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S25-XX6 Series; RoHS Compliant: Yes
Description
SLEEVE, FOR SPRING PROBE, WIRE WRAP; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S25-XX6 Series; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Sleeve, For Spring Probe, Wire Wrap; Connector Type Harwin - 68C1373 - Newark, An Avnet Company
Chicago, IL, United States
Sleeve, For Spring Probe, Wire Wrap; Connector Type Harwin
68C1373
Sleeve, For Spring Probe, Wire Wrap; Connector Type Harwin 68C1373
SLEEVE, FOR SPRING PROBE, WIRE WRAP; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S25-XX6 Series; RoHS Compliant: Yes

SLEEVE, FOR SPRING PROBE, WIRE WRAP; Connector Type:Spring Probe; Centreline Spacing:-; Connector Tip Style:-; Current Rating:-; Overall Length:-; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S25-XX6 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68C1373
Product Name Sleeve, For Spring Probe, Wire Wrap; Connector Type Harwin
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 9 POSITIONS - 80203-508B9L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Hermetic NPT Terminal Seal - 27409 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type USB
Voltage Rating 1000 volts
View Details