HARWIN Spring Probe Sleeve, 23.7Mm, Solder; Connector Type Harwin S25-512

Description
SPRING PROBE SLEEVE, 23.7MM, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:23.7mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
Datasheet
Description
SPRING PROBE SLEEVE, 23.7MM, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:23.7mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Probe Sleeve, 23.7Mm, Solder; Connector Type Harwin - 98K1219 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe Sleeve, 23.7Mm, Solder; Connector Type Harwin
98K1219
Spring Probe Sleeve, 23.7Mm, Solder; Connector Type Harwin 98K1219
SPRING PROBE SLEEVE, 23.7MM, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:23.7mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

SPRING PROBE SLEEVE, 23.7MM, SOLDER; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:23.7mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K1219
Product Name Spring Probe Sleeve, 23.7Mm, Solder; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products