HARWIN Spring Probe Sleeve, 30.7Mm, Wire Wrap; Connector Type Harwin S25-212

Description
SPRING PROBE SLEEVE, 30.7MM, WIRE WRAP; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:30.7mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
Datasheet
Description
SPRING PROBE SLEEVE, 30.7MM, WIRE WRAP; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:30.7mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spring Probe Sleeve, 30.7Mm, Wire Wrap; Connector Type Harwin - 98K1218 - Newark, An Avnet Company
Chicago, IL, United States
Spring Probe Sleeve, 30.7Mm, Wire Wrap; Connector Type Harwin
98K1218
Spring Probe Sleeve, 30.7Mm, Wire Wrap; Connector Type Harwin 98K1218
SPRING PROBE SLEEVE, 30.7MM, WIRE WRAP; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:30.7mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

SPRING PROBE SLEEVE, 30.7MM, WIRE WRAP; Connector Type:Spring Loaded Probe; Centerline Spacing:2.54mm; Connector Tip Style:-; Current Rating:3A; Overall Length:30.7mm; Spring Force Initial:-; Spring Force Working Travel:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K1218
Product Name Spring Probe Sleeve, 30.7Mm, Wire Wrap; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 39.1216 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
50 Ohm SMB 90° Plug - 111150 - PIC Wire & Cable
Specs
Geometry Right Angle
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details