HARWIN RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets S1951-46R

Description
RFI SHIELD FINGER TIN SMD
Datasheet
Description
RFI SHIELD FINGER TIN SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets - S1951-46R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
S1951-46R
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets S1951-46R
RFI SHIELD FINGER TIN SMD

RFI SHIELD FINGER TIN SMD

Supplier's Site
RFI and EMI - Contacts, Fingerstock and Gaskets - S1951-46R - ODG (Origin Data Global)
Shenzhen, China
RFI and EMI - Contacts, Fingerstock and Gaskets
S1951-46R
RFI and EMI - Contacts, Fingerstock and Gaskets S1951-46R
RFI SHIELD FINGER TIN SMD

RFI SHIELD FINGER TIN SMD

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number S1951-46R S1951-46R
Product Name RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets RFI and EMI - Contacts, Fingerstock and Gaskets
Device Type Shield Finger
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - NRF24LE1-O17Q48-T-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
Interface - Drivers, Receivers, Transceivers - 2966J/B - Lingto Electronic Limited
Specs
Device Type Transceiver
View Details
KBMPS100400 - KBMPS100400 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 10000 to 40000 MHz
View Details
Modems - ICs and Modules - SI2435-E-FTR-ND - DigiKey
Specs
Supply Voltage 3.3V
Package Type "24-TSSOP (0.173"", 4.40mm Width)"
View Details