HARWIN Electronic Connector S1751-46R

Description
Brass SMT Connector, Tin Plated Copper Alloy Contacts, 1 Pos Product overview: S1751-46R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Test Points. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 616-S1751-46R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Brass SMT Connector, Tin Plated Copper Alloy Contacts, 1 Pos Product overview: S1751-46R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Test Points. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 616-S1751-46R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
616-S1751-46R
Electronic Connector 616-S1751-46R
Brass SMT Connector, Tin Plated Copper Alloy Contacts, 1 Pos Product overview: S1751-46R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Test Points. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 616-S1751-46R can be used for catalog matching and distributor lookup.

Brass SMT Connector, Tin Plated Copper Alloy Contacts, 1 Pos Product overview: S1751-46R from Harwin is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Test Points. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 616-S1751-46R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Test Terminal, Pcb, Smt; Product Range Harwin - 97W3078 - Newark, An Avnet Company
Chicago, IL, United States
Test Terminal, Pcb, Smt; Product Range Harwin
97W3078
Test Terminal, Pcb, Smt; Product Range Harwin 97W3078
TEST TERMINAL, PCB, SMT; Product Range:S1751 Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

TEST TERMINAL, PCB, SMT; Product Range:S1751 Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point, Pcb, Smt; Product Range Harwin - 75R5336 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Smt; Product Range Harwin
75R5336
Test Point, Pcb, Smt; Product Range Harwin 75R5336
TEST POINT, PCB, SMT; Product Range:S1751 Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

TEST POINT, PCB, SMT; Product Range:S1751 Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

Supplier's Site Datasheet
Test Point, Pcb, Smt, Full Reel; Product Range Harwin - 28X2545 - Newark, An Avnet Company
Chicago, IL, United States
Test Point, Pcb, Smt, Full Reel; Product Range Harwin
28X2545
Test Point, Pcb, Smt, Full Reel; Product Range Harwin 28X2545
TEST POINT, PCB, SMT, FULL REEL; Product Range:S1751 Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

TEST POINT, PCB, SMT, FULL REEL; Product Range:S1751 Series; Connector Colour:-; Connector Mounting:Surface Mount; Mounting Hole Dia:-; Contact Material:Brass; Contact Plating:Tin Plated Contacts; Connector Type:Test Point RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number 616-S1751-46R 97W3078
Product Name Electronic Connector Test Terminal, Pcb, Smt; Product Range Harwin
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Right Angle Solder Type Connector - 83808-F41P64 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
32 Position Hermetic Bulkhead Connector - 24232 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N Bulkhead Jack - 190522A - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details