HARWIN RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets S1711-46R

Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332213-S1711-46R Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Reel - TR Type: Shield Clip Length: 0.346" (8.79mm) Standard Package: 1,900 Height: 0.140" (3.55mm) Material: Stainless Steel Plating: Tin Plating - Thickness: 118.11µin (3.00µm) Attachment Method: Solder Width: 0.090" (2.28mm) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 952-1475-1,952-1475- 2,S171146R,Q8138311, 952-1475-6 Base Product Number: S1711 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Harwin Inc. Win Source Part Number: 1332213-S1711-46R Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Reel - TR Type: Shield Clip Length: 0.346" (8.79mm) Standard Package: 1,900 Height: 0.140" (3.55mm) Material: Stainless Steel Plating: Tin Plating - Thickness: 118.11µin (3.00µm) Attachment Method: Solder Width: 0.090" (2.28mm) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 952-1475-1,952-1475- 2,S171146R,Q8138311, 952-1475-6 Base Product Number: S1711 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets - 1332213-S1711-46R - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
1332213-S1711-46R
RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets 1332213-S1711-46R
Manufacturer: Harwin Inc. Win Source Part Number: 1332213-S1711-46R Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets Packaging: Reel - TR Type: Shield Clip Length: 0.346" (8.79mm) Standard Package: 1,900 Height: 0.140" (3.55mm) Material: Stainless Steel Plating: Tin Plating - Thickness: 118.11µin (3.00µm) Attachment Method: Solder Width: 0.090" (2.28mm) Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 76 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.30.8000 Other Part Number: 952-1475-1,952-1475- 2,S171146R,Q8138311, 952-1475-6 Base Product Number: S1711 RoHS Status: ROHS3 Compliant

Manufacturer: Harwin Inc.
Win Source Part Number: 1332213-S1711-46R
Category: RF/IF and RFID>RFI and EMI - Contacts, Fingerstock and Gaskets
Packaging: Reel - TR
Type: Shield Clip
Length: 0.346" (8.79mm)
Standard Package: 1,900
Height: 0.140" (3.55mm)
Material: Stainless Steel
Plating: Tin
Plating - Thickness: 118.11µin (3.00µm)
Attachment Method: Solder
Width: 0.090" (2.28mm)
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.30.8000
Other Part Number: 952-1475-1,952-1475-2,S171146R,Q8138311,952-1475-6
Base Product Number: S1711
RoHS Status: ROHS3 Compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1332213-S1711-46R
Product Name RF/IF and RFID - RFI and EMI - Contacts, Fingerstock and Gaskets
Operating Temperature -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 123318-AS3910-BQFT-100 - Win Source Electronics
Specs
Frequency 1.36E7 Hz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details