HARWIN
S1711-46R -- RF AND WIRELESS - RFI AND EMI - CONTACTS, FINGERSTOCK AND GASKETS
HARWIN
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
S1711-46R
Description
RFI SHIELD CLIP TIN SMD
-
Shenzhen Shengyu Electronics Technology Limited
-
ODG (Origin Data Global)
Datasheet
Description
RFI SHIELD CLIP TIN SMD
Datasheet
Suppliers
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets
S1711-46R
Supplier's Site
RFI and EMI - Contacts, Fingerstock and Gaskets
S1711-46R
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Network and Communication Chips |
Network and Communication Chips |
|
Product Number
|
S1711-46R |
S1711-46R |
|
Product Name
|
RF and Wireless - RFI and EMI - Contacts, Fingerstock and Gaskets |
RFI and EMI - Contacts, Fingerstock and Gaskets |
|
Operating Temperature
|
-40 to 125 C (-40 to 257 F)
|
-40 to 125 C (-40 to 257 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Device Type
Transceiver
Operating Frequency
700 to 2200 MHz
Data Rate
8000 kbps
View Details
2 suppliers
Device Type
Beamformers
Operating Frequency
2400 to 7250 MHz
View Details
Device Type
Receiver
Operating Frequency
0.5200 to 108 MHz
Bias Current
130 mA
View Details