HARWIN Receptacle, Crimp, 1.27Mm Pitch; Connector Type Harwin S13-503

Description
RECEPTACLE, CRIMP, 1.27MM PITCH; Connector Type:Spring Probe; Centreline Spacing:1.27mm; Connector Tip Style:-; Current Rating:3A; Overall Length:17.75mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S13-XX3 RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, CRIMP, 1.27MM PITCH; Connector Type:Spring Probe; Centreline Spacing:1.27mm; Connector Tip Style:-; Current Rating:3A; Overall Length:17.75mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S13-XX3 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, Crimp, 1.27Mm Pitch; Connector Type Harwin - 98K1207 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, Crimp, 1.27Mm Pitch; Connector Type Harwin
98K1207
Receptacle, Crimp, 1.27Mm Pitch; Connector Type Harwin 98K1207
RECEPTACLE, CRIMP, 1.27MM PITCH; Connector Type:Spring Probe; Centreline Spacing:1.27mm; Connector Tip Style:-; Current Rating:3A; Overall Length:17.75mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S13-XX3 RoHS Compliant: Yes

RECEPTACLE, CRIMP, 1.27MM PITCH; Connector Type:Spring Probe; Centreline Spacing:1.27mm; Connector Tip Style:-; Current Rating:3A; Overall Length:17.75mm; Spring Force Initial:-; Spring Force Working Travel:-; Product Range:S13-XX3 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 98K1207
Product Name Receptacle, Crimp, 1.27Mm Pitch; Connector Type Harwin
Current Rating 3.0 amps
Unlock Full Specs
to access all available technical data

Similar Products