The S0921-46R is a corner RFI shield clip designed for surface mount applications. It is constructed from cupro nickel and features a finish of 100% tin over nickel, providing effective shielding against radio frequency interference. The electrical specifications include a maximum contact resistance of 25 milliohms. Mechanical performance is characterized by a maximum insertion force of 15.00N and a minimum insertion force of 0.75N when using a 0.30mm sheet. The clip can withstand a maximum withdrawal force of 6.00N and a minimum of 0.30N, with a durability rating of 20 cycles. The operating temperature range for this component is from -55°C to +105°C, making it suitable for various environmental conditions. The product is tape and reeled in accordance with EIA-481-2 standards, with a quantity of 600 components per reel. Recommended can thickness for optimal performance is between 0.30mm and 0.40mm.
RFI SHIELD CLIP CORNER TIN SMD
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Electrodes and Electrode Materials |
| Product Number | S0921-46R |
| Product Name | RFI and EMI - Contacts, Fingerstock and Gaskets |
| Type | Contact; Shield Clip |