HARWIN Spacer, Reverse Lock, Pk25; Pcb Support Type Harwin R6708-00...

Description
SPACER, REVERSE LOCK, PK25; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Box Quantity:25; External RoHS Compliant: Yes
Description
SPACER, REVERSE LOCK, PK25; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Box Quantity:25; External RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer, Reverse Lock, Pk25; Pcb Support Type Harwin - 23WX3189 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Reverse Lock, Pk25; Pcb Support Type Harwin
23WX3189
Spacer, Reverse Lock, Pk25; Pcb Support Type Harwin 23WX3189
SPACER, REVERSE LOCK, PK25; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Box Quantity:25; External RoHS Compliant: Yes

SPACER, REVERSE LOCK, PK25; PCB Support Type:Reverse Lock-In Support; PCB Support Material:Nylon 6.6 (Polyamide 6.6); Height:8mm; External Width:4mm; Product Range:-; SVHC:No SVHC (15-Jan-2019); Box Quantity:25; External RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs
Product Number 23WX3189
Product Name Spacer, Reverse Lock, Pk25; Pcb Support Type Harwin
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details