HARWIN Board Supports R6528-00

Description
"Board Support Snap Lock / Screw Mount Nylon 1.122"" (28.50mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Screw Mount Nylon 1.122"" (28.50mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - R6528-00-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
R6528-00-ND
Board Supports R6528-00-ND
"Board Support Snap Lock / Screw Mount Nylon 1.122"" (28.50mm)"

"Board Support Snap Lock / Screw Mount Nylon 1.122"" (28.50mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Posts, Spacers, and Standoffs
Product Number R6528-00-ND
Product Name Board Supports
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M4-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers