HARWIN Board Supports R6510-00

Description
"Board Support Snap Lock / Screw Mount Nylon 0.372"" (9.45mm)"
Request a Quote Datasheet
Description
"Board Support Snap Lock / Screw Mount Nylon 0.372"" (9.45mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Supports - 952-2004-ND - DigiKey
Thief River Falls, MN, United States
Board Supports
952-2004-ND
Board Supports 952-2004-ND
"Board Support Snap Lock / Screw Mount Nylon 0.372"" (9.45mm)"

"Board Support Snap Lock / Screw Mount Nylon 0.372"" (9.45mm)"

Buy Now Datasheet
Pcb Mount, Nylon 6.6, 9.45Mm Rohs Compliant Harwin - 40AJ8395 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Mount, Nylon 6.6, 9.45Mm Rohs Compliant Harwin
40AJ8395
Pcb Mount, Nylon 6.6, 9.45Mm Rohs Compliant Harwin 40AJ8395
PCB MOUNT, NYLON 6.6, 9.45MM ROHS COMPLIANT: YES

PCB MOUNT, NYLON 6.6, 9.45MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Specialized Cables
R6510-00
Specialized Cables R6510-00
Specialized Cables 9.6 LG THREADED SELF/LOCK SPACER

Specialized Cables 9.6 LG THREADED SELF/LOCK SPACER

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-2004-ND 40AJ8395 R6510-00
Product Name Board Supports Pcb Mount, Nylon 6.6, 9.45Mm Rohs Compliant Harwin Specialized Cables
Type & Shape PCB Support (No Hole / Solid Post)
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle PCB Standoff - LPZA-1 - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female / Female Standoff
Mounting M3 Screw Mount
Material Plastic; PC(UL94V-2)
View Details
Stainless Steel Standoffs - BSO4-440-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details