HARWIN Hardware R44-1001002

Description
4-40 UNC Threaded Hexagonal Brass Spacer
Request a Quote Datasheet
Description
4-40 UNC Threaded Hexagonal Brass Spacer
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R44-1001002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R44-1001002
Hardware R44-1001002
4-40 UNC Threaded Hexagonal Brass Spacer

4-40 UNC Threaded Hexagonal Brass Spacer

Buy Now
Board Spacers, Standoffs - 952-3021-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-3021-ND
Board Spacers, Standoffs 952-3021-ND
"Hex Standoff Threaded #4-40 Brass 0.394"" (10.00mm)"

"Hex Standoff Threaded #4-40 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R44-1001002
Standoffs & Spacers R44-1001002
Standoffs & Spacers 4-40 UNC x 10mm BRASS 5mm A/F

Standoffs & Spacers 4-40 UNC x 10mm BRASS 5mm A/F

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R44-1001002 952-3021-ND R44-1001002
Product Name Hardware Board Spacers, Standoffs Standoffs & Spacers
Type & Shape Spacer Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Jack Screw Slim Line-slotted-1.25
Specs
Type & Shape Jack Screw; Round
Mounting Threaded
Material Metal; Steel
View Details
0.3125
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details