HARWIN Spacer; Body Diameter Harwin R40-6001602

Description
SPACER; Body Diameter:6.35mm; Body Plating:Nickel; Bore Size:4.4mm; Overall Length:16mm; Spacer Material:Brass; Spacer Style:Round; Spacing Height:16mm; Wire Diameter:6.35mm RoHS Compliant: Yes
Description
SPACER; Body Diameter:6.35mm; Body Plating:Nickel; Bore Size:4.4mm; Overall Length:16mm; Spacer Material:Brass; Spacer Style:Round; Spacing Height:16mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Spacer; Body Diameter Harwin - 56K3095 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Body Diameter Harwin
56K3095
Spacer; Body Diameter Harwin 56K3095
SPACER; Body Diameter:6.35mm; Body Plating:Nickel; Bore Size:4.4mm; Overall Length:16mm; Spacer Material:Brass; Spacer Style:Round; Spacing Height:16mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER; Body Diameter:6.35mm; Body Plating:Nickel; Bore Size:4.4mm; Overall Length:16mm; Spacer Material:Brass; Spacer Style:Round; Spacing Height:16mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 56K3095
Product Name Spacer; Body Diameter Harwin
Unlock Full Specs
to access all available technical data

Similar Products

HMSB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
Mounting Bulkhead
View Details
Custom Off The Shelf Micro Circular Connectors - Type Plastic - A22006-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Mating Connector/Plugs - Bx8S - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 20 AWG
View Details