HARWIN Hardware R40-6000802

Description
M4 Clearance Circular Brass Spacer, Ø6.3
Request a Quote Datasheet
Description
M4 Clearance Circular Brass Spacer, Ø6.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R40-6000802 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R40-6000802
Hardware R40-6000802
M4 Clearance Circular Brass Spacer, Ø6.3

M4 Clearance Circular Brass Spacer, Ø6.3

Buy Now
Board Spacers, Standoffs - 952-2011-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2011-ND
Board Spacers, Standoffs 952-2011-ND
"Round Spacer Unthreaded M4 Brass 0.315"" (8.00mm)"

"Round Spacer Unthreaded M4 Brass 0.315"" (8.00mm)"

Buy Now Datasheet
Spacer Round Brass 6.35Mm X 8Mm; Spacer Type Harwin - 56K3088 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Brass 6.35Mm X 8Mm; Spacer Type Harwin
56K3088
Spacer Round Brass 6.35Mm X 8Mm; Spacer Type Harwin 56K3088
SPACER ROUND BRASS 6.35MM X 8MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.4mm; Overall Length:8mm; Product Range:-; Body Diameter:6.35mm; Bore Size:4.4mm; External Width:6.35mm RoHS Compliant: Yes

SPACER ROUND BRASS 6.35MM X 8MM; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.4mm; Overall Length:8mm; Product Range:-; Body Diameter:6.35mm; Bore Size:4.4mm; External Width:6.35mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R40-6000802 952-2011-ND 56K3088
Product Name Hardware Board Spacers, Standoffs Spacer Round Brass 6.35Mm X 8Mm; Spacer Type Harwin
Type & Shape Spacer Spacer; Round Round
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details