HARWIN Hardware R40-6000602

Description
M4 Clearance Circular Brass Spacer, Ø6.3
Request a Quote Datasheet
Description
M4 Clearance Circular Brass Spacer, Ø6.3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R40-6000602 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R40-6000602
Hardware R40-6000602
M4 Clearance Circular Brass Spacer, Ø6.3

M4 Clearance Circular Brass Spacer, Ø6.3

Buy Now
Board Spacers, Standoffs - 952-2010-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2010-ND
Board Spacers, Standoffs 952-2010-ND
"Round Spacer Unthreaded M4 Brass 0.236"" (6.00mm)"

"Round Spacer Unthreaded M4 Brass 0.236"" (6.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R40-6000602
Standoffs & Spacers R40-6000602
Standoffs & Spacers M4 x 6mm CIRCULAR BRASS 6.5mm O/D

Standoffs & Spacers M4 x 6mm CIRCULAR BRASS 6.5mm O/D

Buy Now Datasheet
Spacer; Spacer Type Harwin - 72J5963 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
72J5963
Spacer; Spacer Type Harwin 72J5963
SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.4mm; Overall Length:6mm; Product Range:-; Body Diameter:6.35mm; Bore Size:4.4mm; Spacing Height:6mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Brass; Outer Diameter:6.35mm; Inner Diameter:4.4mm; Overall Length:6mm; Product Range:-; Body Diameter:6.35mm; Bore Size:4.4mm; Spacing Height:6mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, M4, Brass, 6Mm Rohs Compliant Harwin - 29AK6846 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, M4, Brass, 6Mm Rohs Compliant Harwin
29AK6846
Spacer, Round, M4, Brass, 6Mm Rohs Compliant Harwin 29AK6846
SPACER, ROUND, M4, BRASS, 6MM ROHS COMPLIANT: YES

SPACER, ROUND, M4, BRASS, 6MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R40-6000602 952-2010-ND R40-6000602 72J5963 29AK6846
Product Name Hardware Board Spacers, Standoffs Standoffs & Spacers Spacer; Spacer Type Harwin Spacer, Round, M4, Brass, 6Mm Rohs Compliant Harwin
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material StainlessSteel; Stainless Steel
Outside Diameter 0.2165 inch (5.5 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details