HARWIN Board Spacers, Standoffs R40-6000302

Description
"Round Spacer Unthreaded M4 Brass 0.118"" (3.00mm)"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M4 Brass 0.118"" (3.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - R40-6000302-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
R40-6000302-ND
Board Spacers, Standoffs R40-6000302-ND
"Round Spacer Unthreaded M4 Brass 0.118"" (3.00mm)"

"Round Spacer Unthreaded M4 Brass 0.118"" (3.00mm)"

Buy Now Datasheet
Hardware - R40-6000302 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R40-6000302
Hardware R40-6000302
M4 Clearance Circular Brass Spacer, Ø6.3

M4 Clearance Circular Brass Spacer, Ø6.3

Buy Now
Spacer; Spacer Type Harwin - 56K3084 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K3084
Spacer; Spacer Type Harwin 56K3084
SPACER; Spacer Type:Round; Spacer Material:Brass; Body Diameter:6.35mm; Bore Size:4.4mm; Overall Length:3mm; Spacing Height:3mm; Wire Diameter:6.35mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Brass; Body Diameter:6.35mm; Bore Size:4.4mm; Overall Length:3mm; Spacing Height:3mm; Wire Diameter:6.35mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, M4, Brass, 3Mm Rohs Compliant Harwin - 29AK6843 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, M4, Brass, 3Mm Rohs Compliant Harwin
29AK6843
Spacer, Round, M4, Brass, 3Mm Rohs Compliant Harwin 29AK6843
SPACER, ROUND, M4, BRASS, 3MM ROHS COMPLIANT: YES

SPACER, ROUND, M4, BRASS, 3MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R40-6000302-ND R40-6000302 56K3084 29AK6843
Product Name Board Spacers, Standoffs Hardware Spacer; Spacer Type Harwin Spacer, Round, M4, Brass, 3Mm Rohs Compliant Harwin
Type & Shape Spacer; Round Spacer Round
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Powerpole ® 75 Long Spacer, Red - 1399G21 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details