HARWIN Board Spacers, Standoffs R40-3002002

Description
"Hex Standoff Threaded M4x0.7 Brass 0.787"" (20.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4x0.7 Brass 0.787"" (20.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1556-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1556-ND
Board Spacers, Standoffs 952-1556-ND
"Hex Standoff Threaded M4x0.7 Brass 0.787"" (20.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.787"" (20.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3070 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3070
Spacer; Standoff Material Harwin 56K3070
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:28mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:20mm; Overall Length:28mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R40-3002002
Standoffs & Spacers R40-3002002
Standoffs & Spacers M4 x 20mm HEX 7mmA/F 8mm ML/FML NICKEL

Standoffs & Spacers M4 x 20mm HEX 7mmA/F 8mm ML/FML NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1556-ND 56K3070 R40-3002002
Product Name Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240401 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers