HARWIN Board Spacers, Standoffs R40-3001602

Description
"Hex Standoff Threaded M4x0.7 Brass 0.630"" (16.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4x0.7 Brass 0.630"" (16.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1554-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1554-ND
Board Spacers, Standoffs 952-1554-ND
"Hex Standoff Threaded M4x0.7 Brass 0.630"" (16.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.630"" (16.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3068 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3068
Spacer; Standoff Material Harwin 56K3068
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:24mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacer Thread Type:Male / Female RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Standoff Type:Hex Male-Female; Body Length:16mm; Overall Length:24mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacer Thread Type:Male / Female RoHS Compliant: Yes

Supplier's Site
Standoff, Hex M-F, Brass, M4, 24Mm Rohs Compliant Harwin - 40AJ8379 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, M4, 24Mm Rohs Compliant Harwin
40AJ8379
Standoff, Hex M-F, Brass, M4, 24Mm Rohs Compliant Harwin 40AJ8379
STANDOFF, HEX M-F, BRASS, M4, 24MM ROHS COMPLIANT: YES

STANDOFF, HEX M-F, BRASS, M4, 24MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1554-ND 56K3068 40AJ8379
Product Name Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoff, Hex M-F, Brass, M4, 24Mm Rohs Compliant Harwin
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-8632-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details