HARWIN Board Spacers, Standoffs R40-3001502

Description
"Hex Standoff Threaded M4x0.7 Brass 0.591"" (15.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4x0.7 Brass 0.591"" (15.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1553-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1553-ND
Board Spacers, Standoffs 952-1553-ND
"Hex Standoff Threaded M4x0.7 Brass 0.591"" (15.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.591"" (15.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R40-3001502
Standoffs & Spacers R40-3001502
Standoffs & Spacers M4 x 15mm HEX 7mmA/F 8mm ML/FML NICKEL

Standoffs & Spacers M4 x 15mm HEX 7mmA/F 8mm ML/FML NICKEL

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3067 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3067
Spacer; Standoff Material Harwin 56K3067
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:23mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:15mm; Overall Length:23mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

Supplier's Site
Standoff, M4, Brass, 23Mm Rohs Compliant Harwin - 29AK6842 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, M4, Brass, 23Mm Rohs Compliant Harwin
29AK6842
Standoff, M4, Brass, 23Mm Rohs Compliant Harwin 29AK6842
STANDOFF, M4, BRASS, 23MM ROHS COMPLIANT: YES

STANDOFF, M4, BRASS, 23MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1553-ND R40-3001502 56K3067 29AK6842
Product Name Board Spacers, Standoffs Standoffs & Spacers Spacer; Standoff Material Harwin Standoff, M4, Brass, 23Mm Rohs Compliant Harwin
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details