HARWIN Board Spacers, Standoffs R40-3001302

Description
"Hex Standoff Threaded M4x0.7 Brass 0.512"" (13.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4x0.7 Brass 0.512"" (13.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1551-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1551-ND
Board Spacers, Standoffs 952-1551-ND
"Hex Standoff Threaded M4x0.7 Brass 0.512"" (13.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.512"" (13.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3065 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3065
Spacer; Standoff Material Harwin 56K3065
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:13mm; Overall Length:21mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:13mm; Overall Length:21mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

Supplier's Site
Standoff, M4, Brass, 21Mm Rohs Compliant Harwin - 29AK6841 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, M4, Brass, 21Mm Rohs Compliant Harwin
29AK6841
Standoff, M4, Brass, 21Mm Rohs Compliant Harwin 29AK6841
STANDOFF, M4, BRASS, 21MM ROHS COMPLIANT: YES

STANDOFF, M4, BRASS, 21MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R40-3001302
Standoffs & Spacers R40-3001302
Standoffs & Spacers M4 x 13mm HEX 7mmA/F 8mm ML/FML NICKEL

Standoffs & Spacers M4 x 13mm HEX 7mmA/F 8mm ML/FML NICKEL

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1551-ND 56K3065 29AK6841 R40-3001302
Product Name Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoff, M4, Brass, 21Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Blue Short - 1399G13 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Spacers - 134999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Polystyrene
Outside Diameter 0.2362 inch (6 mm)
View Details
Stainless Steel Standoffs - BSO4-M3.5-8 - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details