HARWIN Board Spacers, Standoffs R40-3001202

Description
"Hex Standoff Threaded M4x0.7 Brass 0.472"" (12.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4x0.7 Brass 0.472"" (12.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1550-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1550-ND
Board Spacers, Standoffs 952-1550-ND
"Hex Standoff Threaded M4x0.7 Brass 0.472"" (12.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R40-3001202
Standoffs & Spacers R40-3001202
Standoffs & Spacers M4 x 12mm HEX 7mmA/F 8mm ML/FML NICKEL

Standoffs & Spacers M4 x 12mm HEX 7mmA/F 8mm ML/FML NICKEL

Buy Now Datasheet
Standoff, Hex M-F, Brass, M4, 12Mm; Standoff Material Harwin - 40AJ8378 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex M-F, Brass, M4, 12Mm; Standoff Material Harwin
40AJ8378
Standoff, Hex M-F, Brass, M4, 12Mm; Standoff Material Harwin 40AJ8378
STANDOFF, HEX M-F, BRASS, M4, 12MM; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:20mm; External Width:7mm; Product Range:- RoHS Compliant: Yes

STANDOFF, HEX M-F, BRASS, M4, 12MM; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:12mm; Overall Length:20mm; External Width:7mm; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1550-ND R40-3001202 40AJ8378
Product Name Board Spacers, Standoffs Standoffs & Spacers Standoff, Hex M-F, Brass, M4, 12Mm; Standoff Material Harwin
Type & Shape Standoff; Hex Standoff Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details