HARWIN Specialised Cables R40-3000902

Description
Specialised Cables M4 x 9mm HEX 7mm A/F 8mm ML/FML NICKEL
Datasheet
Description
Specialised Cables M4 x 9mm HEX 7mm A/F 8mm ML/FML NICKEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Specialised Cables
R40-3000902
Specialised Cables R40-3000902
Specialised Cables M4 x 9mm HEX 7mm A/F 8mm ML/FML NICKEL

Specialised Cables M4 x 9mm HEX 7mm A/F 8mm ML/FML NICKEL

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3061 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3061
Spacer; Standoff Material Harwin 56K3061
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:9mm; Overall Length:17mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:9mm; Overall Length:17mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R40-3000902 56K3061
Product Name Specialised Cables Spacer; Standoff Material Harwin
Type & Shape Standoff; Male/Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Short Spacer, Red - 1399G23-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Spacers - 2240366 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
Stainless Steel Standoffs - BSO4-440-16NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details