HARWIN Board Spacers, Standoffs R40-3000702

Description
"Hex Standoff Threaded M4x0.7 Brass 0.276"" (7.00mm)"
Request a Quote Datasheet
Description
"Hex Standoff Threaded M4x0.7 Brass 0.276"" (7.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1545-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1545-ND
Board Spacers, Standoffs 952-1545-ND
"Hex Standoff Threaded M4x0.7 Brass 0.276"" (7.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.276"" (7.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3059 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3059
Spacer; Standoff Material Harwin 56K3059
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:7mm; Overall Length:15mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Male-Female; Body Length:7mm; Overall Length:15mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm RoHS Compliant: Yes

Supplier's Site
Standoff, M4, Brass, 15Mm Rohs Compliant Harwin - 29AK6839 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, M4, Brass, 15Mm Rohs Compliant Harwin
29AK6839
Standoff, M4, Brass, 15Mm Rohs Compliant Harwin 29AK6839
STANDOFF, M4, BRASS, 15MM ROHS COMPLIANT: YES

STANDOFF, M4, BRASS, 15MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1545-ND 56K3059 29AK6839
Product Name Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoff, M4, Brass, 15Mm Rohs Compliant Harwin
Type & Shape Standoff; Hex Standoff; Male/Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613579 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Stainless Steel Standoffs - BSO4-440-28NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details