HARWIN Hardware R40-1002502

Description
M4 Threaded Hexagonal Brass Spacer, 7mm
Request a Quote Datasheet
Description
M4 Threaded Hexagonal Brass Spacer, 7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R40-1002502 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R40-1002502
Hardware R40-1002502
M4 Threaded Hexagonal Brass Spacer, 7mm

M4 Threaded Hexagonal Brass Spacer, 7mm

Buy Now
Board Spacers, Standoffs - 952-1543-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1543-ND
Board Spacers, Standoffs 952-1543-ND
"Hex Standoff Threaded M4x0.7 Brass 0.984"" (25.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.984"" (25.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3040 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3040
Spacer; Standoff Material Harwin 56K3040
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:25mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:25mmRoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:25mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:25mmRoHS Compliant: Yes

Supplier's Site
Standoff, Hex Female, Brass, M4, 25Mm Rohs Compliant Harwin - 40AJ8374 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, M4, 25Mm Rohs Compliant Harwin
40AJ8374
Standoff, Hex Female, Brass, M4, 25Mm Rohs Compliant Harwin 40AJ8374
STANDOFF, HEX FEMALE, BRASS, M4, 25MM ROHS COMPLIANT: YES

STANDOFF, HEX FEMALE, BRASS, M4, 25MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R40-1002502 952-1543-ND 56K3040 40AJ8374
Product Name Hardware Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoff, Hex Female, Brass, M4, 25Mm Rohs Compliant Harwin
Type & Shape Spacer Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 2809124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.7874 inch (20 mm)
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Stainless Steel Standoffs - BSO4-M3.5-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M30.5 x 0.6
View Details