HARWIN Hardware R40-1002002

Description
M4 Threaded Hexagonal Brass Spacer, 7mm
Request a Quote Datasheet
Description
M4 Threaded Hexagonal Brass Spacer, 7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R40-1002002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R40-1002002
Hardware R40-1002002
M4 Threaded Hexagonal Brass Spacer, 7mm

M4 Threaded Hexagonal Brass Spacer, 7mm

Buy Now
Board Spacers, Standoffs - 952-1542-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1542-ND
Board Spacers, Standoffs 952-1542-ND
"Hex Standoff Threaded M4x0.7 Brass 0.787"" (20.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.787"" (20.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3039 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3039
Spacer; Standoff Material Harwin 56K3039
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Overall Length:20mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:20mmRoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:20mm; Overall Length:20mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:20mmRoHS Compliant: Yes

Supplier's Site
Standoff, Hex Female, Brass, M4, 20Mm Rohs Compliant Harwin - 40AJ8373 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, M4, 20Mm Rohs Compliant Harwin
40AJ8373
Standoff, Hex Female, Brass, M4, 20Mm Rohs Compliant Harwin 40AJ8373
STANDOFF, HEX FEMALE, BRASS, M4, 20MM ROHS COMPLIANT: YES

STANDOFF, HEX FEMALE, BRASS, M4, 20MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Specialised Cables
R40-1002002
Specialised Cables R40-1002002
Specialised Cables M4 x 20mm HEX SPACER BRASS 7mm A/F

Specialised Cables M4 x 20mm HEX SPACER BRASS 7mm A/F

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R40-1002002 952-1542-ND 56K3039 40AJ8373 R40-1002002
Product Name Hardware Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoff, Hex Female, Brass, M4, 20Mm Rohs Compliant Harwin Specialised Cables
Type & Shape Spacer Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
0.375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.3750 inch (9.52 mm)
View Details
Slimline Lock-In Nylon PCB Support - 1927B - Keystone Electronics Corp.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
2 suppliers
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details