HARWIN Spacer; Standoff Material Harwin R40-1001302

Description
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13mm; Overall Length:13mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:13mmRoHS Compliant: Yes
Datasheet
Description
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13mm; Overall Length:13mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:13mmRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacer; Standoff Material Harwin - 56K3034 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3034
Spacer; Standoff Material Harwin 56K3034
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13mm; Overall Length:13mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:13mmRoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:13mm; Overall Length:13mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:13mmRoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Specialised Cables
R40-1001302
Specialised Cables R40-1001302
Specialised Cables M4 x 13mm HEX SPACER BRASS 7mm A/F

Specialised Cables M4 x 13mm HEX SPACER BRASS 7mm A/F

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 56K3034 R40-1001302
Product Name Spacer; Standoff Material Harwin Specialised Cables
Type & Shape Standoff; Female Standoff; Hex
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Grey Long - 1399G19 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Spacers - 2240408 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.3150 inch (8 mm)
View Details
Stainless Steel Standoffs - BSO4-032-22NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details