HARWIN Hardware R40-1001002

Description
M4 Threaded Hexagonal Brass Spacer, 7mm
Request a Quote Datasheet
Description
M4 Threaded Hexagonal Brass Spacer, 7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R40-1001002 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R40-1001002
Hardware R40-1001002
M4 Threaded Hexagonal Brass Spacer, 7mm

M4 Threaded Hexagonal Brass Spacer, 7mm

Buy Now
Board Spacers, Standoffs - 952-1537-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1537-ND
Board Spacers, Standoffs 952-1537-ND
"Hex Standoff Threaded M4x0.7 Brass 0.394"" (10.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R40-1001002
Standoffs & Spacers R40-1001002
Standoffs & Spacers M4 x 10mm HEX SPACER BRASS 7mm A/F

Standoffs & Spacers M4 x 10mm HEX SPACER BRASS 7mm A/F

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3031 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3031
Spacer; Standoff Material Harwin 56K3031
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:10mmRoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Thread Size - Imperial:-; Standoff Type:Hex Female; Body Length:10mm; Overall Length:10mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:10mmRoHS Compliant: Yes

Supplier's Site
Standoff, Hex Female, Brass, M4, 10Mm Rohs Compliant Harwin - 40AJ8368 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, M4, 10Mm Rohs Compliant Harwin
40AJ8368
Standoff, Hex Female, Brass, M4, 10Mm Rohs Compliant Harwin 40AJ8368
STANDOFF, HEX FEMALE, BRASS, M4, 10MM ROHS COMPLIANT: YES

STANDOFF, HEX FEMALE, BRASS, M4, 10MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R40-1001002 952-1537-ND R40-1001002 56K3031 40AJ8368
Product Name Hardware Board Spacers, Standoffs Standoffs & Spacers Spacer; Standoff Material Harwin Standoff, Hex Female, Brass, M4, 10Mm Rohs Compliant Harwin
Type & Shape Spacer Standoff; Hex Standoff Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Locking PCB Adhesive Standoff - ASL series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Nylon Circuit Board Supports -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Mounting Locking
Material Plastic; Nylon or Polyamide
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details