HARWIN Hardware R40-1000802

Description
M4 Threaded Hexagonal Brass Spacer, 7mm
Request a Quote Datasheet
Description
M4 Threaded Hexagonal Brass Spacer, 7mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R40-1000802 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R40-1000802
Hardware R40-1000802
M4 Threaded Hexagonal Brass Spacer, 7mm

M4 Threaded Hexagonal Brass Spacer, 7mm

Buy Now
Board Spacers, Standoffs - 952-1536-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1536-ND
Board Spacers, Standoffs 952-1536-ND
"Hex Standoff Threaded M4x0.7 Brass 0.315"" (8.00mm)"

"Hex Standoff Threaded M4x0.7 Brass 0.315"" (8.00mm)"

Buy Now Datasheet
Spacer; Standoff Material Harwin - 56K3029 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Standoff Material Harwin
56K3029
Spacer; Standoff Material Harwin 56K3029
SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Standoff Type:Hex Female; Body Length:8mm; Overall Length:8mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:8mm; Thread Length:8mm RoHS Compliant: Yes

SPACER; Standoff Material:Brass; Thread Size - Metric:M4; Standoff Type:Hex Female; Body Length:8mm; Overall Length:8mm; External Width:7mm; Product Range:R40 Series; Hex Body Size:7mm; Spacing Height:8mm; Thread Length:8mm RoHS Compliant: Yes

Supplier's Site
Standoff, Hex Female, Brass, M4, 8Mm Rohs Compliant Harwin - 40AJ8367 - Newark, An Avnet Company
Chicago, IL, United States
Standoff, Hex Female, Brass, M4, 8Mm Rohs Compliant Harwin
40AJ8367
Standoff, Hex Female, Brass, M4, 8Mm Rohs Compliant Harwin 40AJ8367
STANDOFF, HEX FEMALE, BRASS, M4, 8MM ROHS COMPLIANT: YES

STANDOFF, HEX FEMALE, BRASS, M4, 8MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R40-1000802 952-1536-ND 56K3029 40AJ8367
Product Name Hardware Board Spacers, Standoffs Spacer; Standoff Material Harwin Standoff, Hex Female, Brass, M4, 8Mm Rohs Compliant Harwin
Type & Shape Spacer Standoff; Hex Standoff; Female Standoff; Hex Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details
1/4 Round Spacer - 2036 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Aluminum
Outside Diameter 0.2500 inch (6.35 mm)
View Details
4 suppliers
Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-8632-30ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers