HARWIN Board Spacers, Standoffs R30-6701494

Description
"Round Spacer Unthreaded M3 Nylon 0.551"" (14.00mm) White"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M3 Nylon 0.551"" (14.00mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-2017-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2017-ND
Board Spacers, Standoffs 952-2017-ND
"Round Spacer Unthreaded M3 Nylon 0.551"" (14.00mm) White"

"Round Spacer Unthreaded M3 Nylon 0.551"" (14.00mm) White"

Buy Now Datasheet
Hardware - R30-6701494 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6701494
Hardware R30-6701494
M3 Clearance Circular Plastic Spacer, Ø5

M3 Clearance Circular Plastic Spacer, Ø5

Buy Now
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-6701494
Standoffs & Spacers R30-6701494
Standoffs & Spacers M3 x 14mm CIRCULAR CLEARANCE SPACER

Standoffs & Spacers M3 x 14mm CIRCULAR CLEARANCE SPACER

Buy Now Datasheet
Spacer; Spacer Type Harwin - 56K2993 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K2993
Spacer; Spacer Type Harwin 56K2993
SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:14mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:14mm; Wire Diameter:5mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:14mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:14mm; Wire Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, M3, Nylon, 14Mm Rohs Compliant Harwin - 29AK6836 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, M3, Nylon, 14Mm Rohs Compliant Harwin
29AK6836
Spacer, Round, M3, Nylon, 14Mm Rohs Compliant Harwin 29AK6836
SPACER, ROUND, M3, NYLON, 14MM ROHS COMPLIANT: YES

SPACER, ROUND, M3, NYLON, 14MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-2017-ND R30-6701494 R30-6701494 56K2993 29AK6836
Product Name Board Spacers, Standoffs Hardware Standoffs & Spacers Spacer; Spacer Type Harwin Spacer, Round, M3, Nylon, 14Mm Rohs Compliant Harwin
Type & Shape Spacer; Round Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Powerpole ® 75 Short Spacer, Red - 1399G23 - Anderson Power Products
Specs
Type & Shape Spacer
View Details