HARWIN Board Spacers, Standoffs R30-6701194

Description
"Round Spacer Unthreaded M3 Nylon 0.433"" (11.00mm) White"
Request a Quote Datasheet
Description
"Round Spacer Unthreaded M3 Nylon 0.433"" (11.00mm) White"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Board Spacers, Standoffs - 952-1532-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-1532-ND
Board Spacers, Standoffs 952-1532-ND
"Round Spacer Unthreaded M3 Nylon 0.433"" (11.00mm) White"

"Round Spacer Unthreaded M3 Nylon 0.433"" (11.00mm) White"

Buy Now Datasheet
Hardware - R30-6701194 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6701194
Hardware R30-6701194
M3 Clearance Circular Plastic Spacer, Ø5

M3 Clearance Circular Plastic Spacer, Ø5

Buy Now
Spacer; Spacer Type Harwin - 56K2990 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K2990
Spacer; Spacer Type Harwin 56K2990
SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:11mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:11mm; Wire Diameter:5mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:11mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:11mm; Wire Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, Nylon 6.6, 11Mm Rohs Compliant Harwin - 45AJ7604 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 11Mm Rohs Compliant Harwin
45AJ7604
Spacer, Round, Nylon 6.6, 11Mm Rohs Compliant Harwin 45AJ7604
SPACER, ROUND, NYLON 6.6, 11MM ROHS COMPLIANT: YES

SPACER, ROUND, NYLON 6.6, 11MM ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-6701194
Standoffs & Spacers R30-6701194
Standoffs & Spacers M3 x 11mm CIRCULAR CLEARANCE SPACER

Standoffs & Spacers M3 x 11mm CIRCULAR CLEARANCE SPACER

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number 952-1532-ND R30-6701194 56K2990 45AJ7604 R30-6701194
Product Name Board Spacers, Standoffs Hardware Spacer; Spacer Type Harwin Spacer, Round, Nylon 6.6, 11Mm Rohs Compliant Harwin Standoffs & Spacers
Type & Shape Spacer; Round Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details