HARWIN Hardware R30-6700794

Description
M3 Clearance Circular Plastic Spacer, Ø5
Request a Quote Datasheet
Description
M3 Clearance Circular Plastic Spacer, Ø5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware - R30-6700794 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Hardware
R30-6700794
Hardware R30-6700794
M3 Clearance Circular Plastic Spacer, Ø5

M3 Clearance Circular Plastic Spacer, Ø5

Buy Now
Board Spacers, Standoffs - 952-2015-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
952-2015-ND
Board Spacers, Standoffs 952-2015-ND
"Round Spacer Unthreaded M3 Nylon 0.276"" (7.00mm) White"

"Round Spacer Unthreaded M3 Nylon 0.276"" (7.00mm) White"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
R30-6700794
Standoffs & Spacers R30-6700794
Standoffs & Spacers M3 x 7mm CIRCULAR CLEARANCE SPACER

Standoffs & Spacers M3 x 7mm CIRCULAR CLEARANCE SPACER

Buy Now Datasheet
Spacer; Spacer Type Harwin - 56K2987 - Newark, An Avnet Company
Chicago, IL, United States
Spacer; Spacer Type Harwin
56K2987
Spacer; Spacer Type Harwin 56K2987
SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:7mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:7mm; Wire Diameter:5mm RoHS Compliant: Yes

SPACER; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:5mm; Inner Diameter:3.2mm; Overall Length:7mm; Product Range:-; Body Diameter:5mm; Bore Size:3.2mm; Spacing Height:7mm; Wire Diameter:5mm RoHS Compliant: Yes

Supplier's Site
Spacer, Round, Nylon 6.6, 7Mm Rohs Compliant Harwin - 45AJ7603 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6.6, 7Mm Rohs Compliant Harwin
45AJ7603
Spacer, Round, Nylon 6.6, 7Mm Rohs Compliant Harwin 45AJ7603
SPACER, ROUND, NYLON 6.6, 7MM ROHS COMPLIANT: YES

SPACER, ROUND, NYLON 6.6, 7MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number R30-6700794 952-2015-ND R30-6700794 56K2987 45AJ7603
Product Name Hardware Board Spacers, Standoffs Standoffs & Spacers Spacer; Spacer Type Harwin Spacer, Round, Nylon 6.6, 7Mm Rohs Compliant Harwin
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details